3M Tape, 50.8Mm X 19.05Mm, Clear, Paper; Adhesive Type 3M 5-468MP-3/4-2R

Description
TAPE, 50.8MM X 19.05MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 19.05MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 19.05Mm, Clear, Paper; Adhesive Type 3M - 99Y6869 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 19.05Mm, Clear, Paper; Adhesive Type 3M
99Y6869
Tape, 50.8Mm X 19.05Mm, Clear, Paper; Adhesive Type 3M 99Y6869
TAPE, 50.8MM X 19.05MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 50.8MM X 19.05MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6869
Product Name Tape, 50.8Mm X 19.05Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Copper Foil with Conductive Adhesive - 1126 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0035 inches (0.0889 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Tape - 22-10MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details