3M Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M 5-467MP-1.5S

Description
TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:-; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet
Description
TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:-; Tape Diameter - Metric:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M - 99Y6837 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M
99Y6837
Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M 99Y6837
TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:-; Tape Diameter - Metric:-RoHS Compliant: Yes

TAPE, 38.1MM X 38.1MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:-; Tape Diameter - Metric:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6837
Product Name Tape, 38.1Mm X 38.1Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data