3M Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M 5-467MP-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y6844 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y6844
Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y6844
TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6844
Product Name Tape, 101.6Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Embossed Copper Foil - 1245 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Copper
Thickness 0.0040 inches (0.1016 mm)
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details