3M Tape, 76.2Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M 5-4646-3/4-3R

Description
TAPE, 76.2MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M - 99Y4616 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M
99Y4616
Tape, 76.2Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M 99Y4616
TAPE, 76.2MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 76.2MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4616
Product Name Tape, 76.2Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
UHMW Tape - 2302-3R - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Tape
Backing Plastic / Polymer
Adhesive Polyolefin
View Details
E-Z Peel™ Discs - EZ02375 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details