3M Tape, 25.4Mm Dia, Pe Film, Grey; Adhesive Type 3M 5-4646-1

Description
TAPE, 25.4MM DIA, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM DIA, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Pe Film, Grey; Adhesive Type 3M - 99Y4600 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Pe Film, Grey; Adhesive Type 3M
99Y4600
Tape, 25.4Mm Dia, Pe Film, Grey; Adhesive Type 3M 99Y4600
TAPE, 25.4MM DIA, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4600
Product Name Tape, 25.4Mm Dia, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Medium Temperature Paint Masking Tape - 234 - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Aluminum Foil Discs - AF018MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details