3M Tape, 19.05Mm Dia, Black, Pe Film; Adhesive Type 3M 5-4496B-3/4

Description
TAPE, 19.05MM DIA, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes
Datasheet
Description
TAPE, 19.05MM DIA, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm Dia, Black, Pe Film; Adhesive Type 3M - 99Y4595 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm Dia, Black, Pe Film; Adhesive Type 3M
99Y4595
Tape, 19.05Mm Dia, Black, Pe Film; Adhesive Type 3M 99Y4595
TAPE, 19.05MM DIA, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylen e Foam RoHS Compliant: Yes

TAPE, 19.05MM DIA, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyethylene Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4595
Product Name Tape, 19.05Mm Dia, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Anodizing Discs - AD00250 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Tape - Printed - 339 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0048 inches (0.1219 mm)
View Details