3M Tape, 50.8Mm X 50.8Mm, Silver, Copper; Adhesive Type 3M 5-1345-2S

Description
TAPE, 50.8MM X 50.8MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 50.8MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 50.8Mm, Silver, Copper; Adhesive Type 3M - 99Y6829 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Silver, Copper; Adhesive Type 3M
99Y6829
Tape, 50.8Mm X 50.8Mm, Silver, Copper; Adhesive Type 3M 99Y6829
TAPE, 50.8MM X 50.8MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6829
Product Name Tape, 50.8Mm X 50.8Mm, Silver, Copper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 608036-9 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Anodizing Discs - AD01625 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details