3M Tape, 25.4Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M 5-1345-1S

Description
TAPE, 25.4MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M - 99Y6827 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M
99Y6827
Tape, 25.4Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M 99Y6827
TAPE, 25.4MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6827
Product Name Tape, 25.4Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Black & White Polyethylene Surface Protection - 03000-009B - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Powder Peel Blue Discs - PB01562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details