3M Tape, 25.4Mm Dia, Silver, Copper Foil; Adhesive Type 3M 5-1345-1

Description
TAPE, 25.4MM DIA, SILVER, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, SILVER, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 1345 Tape features an embossed 1-ounce deadsoft tin-plated copper foil backing combined with a pressure-sensitive acrylic adhesive. This design allows for reliable metal-to-metal contact, enhancing electrical conductivity through the adhesive. The tape is supplied on a removable liner for ease of handling and die-cutting, and is available in various widths from 1/4,Äù to 23,Äù, with a standard length of 18 yards. The total thickness of the tape is 4.0 mil (0.101 mm), with a backing thickness of 1.4 mil (0.04 mm). It exhibits a breaking strength of 25 lb/in (44 N/10mm) and adhesion to steel of 45 oz/in (4.9 N/10mm). The electrical resistance through the adhesive is measured at 0.001 ohm, and the tape passes flame retardancy tests per UL 510. Common applications include grounding and EMI shielding in various equipment and environments. The tin plating on the copper foil backing aids in soldering and improves resistance to oxidation. The tape's typical shielding effectiveness ranges from 75dB to 95dB across frequencies from 30 MHz to 1 GHz, making it suitable for applications requiring effective electromagnetic interference protection.

Datasheet Summary
Powered by GS/AI

3M 1345 Tape features an embossed 1-ounce deadsoft tin-plated copper foil backing combined with a pressure-sensitive acrylic adhesive. This design allows for reliable metal-to-metal contact, enhancing electrical conductivity through the adhesive. The tape is supplied on a removable liner for ease of handling and die-cutting, and is available in various widths from 1/4,Äù to 23,Äù, with a standard length of 18 yards. The total thickness of the tape is 4.0 mil (0.101 mm), with a backing thickness of 1.4 mil (0.04 mm). It exhibits a breaking strength of 25 lb/in (44 N/10mm) and adhesion to steel of 45 oz/in (4.9 N/10mm). The electrical resistance through the adhesive is measured at 0.001 ohm, and the tape passes flame retardancy tests per UL 510. Common applications include grounding and EMI shielding in various equipment and environments. The tin plating on the copper foil backing aids in soldering and improves resistance to oxidation. The tape's typical shielding effectiveness ranges from 75dB to 95dB across frequencies from 30 MHz to 1 GHz, making it suitable for applications requiring effective electromagnetic interference protection.

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Silver, Copper Foil; Adhesive Type 3M - 99Y6816 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Silver, Copper Foil; Adhesive Type 3M
99Y6816
Tape, 25.4Mm Dia, Silver, Copper Foil; Adhesive Type 3M 99Y6816
TAPE, 25.4MM DIA, SILVER, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 25.4MM DIA, SILVER, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6816
Product Name Tape, 25.4Mm Dia, Silver, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Polyimide Discs - KP01187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details