TAPE, 38.1MM X 38.1MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1.5" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6818 |
| Product Name | Tape, 38.1Mm X 38.1Mm, Silver, Copper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |