3M Tape, 101.6Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M 5-1345-1-4R

Description
TAPE, 101.6MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M - 99Y6821 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M
99Y6821
Tape, 101.6Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M 99Y6821
TAPE, 101.6MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6821
Product Name Tape, 101.6Mm X 25.4Mm, Silver, Copper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Polyethylene Foam - 432V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF01125 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details