3M Tape, 12.7Mm X 12.7Mm, Silver, Copper; Adhesive Type 3M 5-1345-1/2S

Description
TAPE, 12.7MM X 12.7MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 12.7MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Silver, Copper; Adhesive Type 3M - 99Y6826 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Silver, Copper; Adhesive Type 3M
99Y6826
Tape, 12.7Mm X 12.7Mm, Silver, Copper; Adhesive Type 3M 99Y6826
TAPE, 12.7MM X 12.7MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, SILVER, COPPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6826
Product Name Tape, 12.7Mm X 12.7Mm, Silver, Copper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
HVAC Tape - 332 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; HVAC Tape
Adhesive Aluminum
Thickness 0.0032 inches (0.0813 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details