3M Tape, 25.4Mm X 25.4Mm, Silver; Adhesive Type 3M 5-1267-1S

Description
TAPE, 25.4MM X 25.4MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Silver; Adhesive Type 3M - 99Y6808 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Silver; Adhesive Type 3M
99Y6808
Tape, 25.4Mm X 25.4Mm, Silver; Adhesive Type 3M 99Y6808
TAPE, 25.4MM X 25.4MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6808
Product Name Tape, 25.4Mm X 25.4Mm, Silver; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Tensilized PTFE - 244-2JSF - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Tensilized PTFE
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
KD11 Crepe Paper Tape - KD11-10MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details