3M Tape, 38.1Mm Dia, Silver, Alum Foil; Adhesive Type 3M 5-1267-1.5

Description
TAPE, 38.1MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 38.1MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y6798 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y6798
Tape, 38.1Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y6798
TAPE, 38.1MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 38.1MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6798
Product Name Tape, 38.1Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
4.9 mil. Aluminum Foil with Acrylic Adhesive - 60670 Aluminum Foil - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0049 inches (0.1245 mm)
View Details