3M Tape, 76.2Mm X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M 5-1267-1-3R

Description
TAPE, 76.2MM X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y6801 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M
99Y6801
Tape, 76.2Mm X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M 99Y6801
TAPE, 76.2MM X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:5 mil (0.127 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6801
Product Name Tape, 76.2Mm X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Kwiky Dot™ Discs - KD00281 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details