3M Tape, 101.6Mm X 19.05Mm, Copper Foil; Adhesive Type 3M 5-1245-3/4-4R

Description
TAPE, 101.6MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 19.05Mm, Copper Foil; Adhesive Type 3M - 99Y6795 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 19.05Mm, Copper Foil; Adhesive Type 3M
99Y6795
Tape, 101.6Mm X 19.05Mm, Copper Foil; Adhesive Type 3M 99Y6795
TAPE, 101.6MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 101.6MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6795
Product Name Tape, 101.6Mm X 19.05Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Powder Peel Blue Discs - PB00187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details