3M Tape, 76.2Mm X 19.05Mm, Copper Foil; Adhesive Type 3M 5-1245-3/4-3R

Description
TAPE, 76.2MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 19.05Mm, Copper Foil; Adhesive Type 3M - 99Y6794 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 19.05Mm, Copper Foil; Adhesive Type 3M
99Y6794
Tape, 76.2Mm X 19.05Mm, Copper Foil; Adhesive Type 3M 99Y6794
TAPE, 76.2MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 76.2MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6794
Product Name Tape, 76.2Mm X 19.05Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Aluminum Foil Discs - AF00500 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details