3M Tape, 19.05Mm X 19.05Mm, Copper Foil; Adhesive Type 3M 5-1181-3/4S

Description
TAPE, 19.05MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Description
TAPE, 19.05MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 1181 Tape is a copper foil tape featuring a 1-ounce deadsoft copper foil backing and a conductive pressure-sensitive acrylic adhesive. The tape measures 19.05 mm x 19.05 mm and has a total thickness of 2.6 mil (0.066 mm). It is designed for applications requiring excellent electrical conductivity, making it suitable for grounding and EMI shielding in various equipment and components. The tape is solderable and resistant to oxidation and discoloration. The typical breaking strength is 25 lb/in (44 N/10mm), and it exhibits an adhesion to steel of 35 oz/in (3.8 N/10mm). The electrical resistance through the adhesive is 0.005 ohm, and the tape has a shielding effectiveness ranging from 60 dB to 80 dB for frequencies between 30 MHz and 1 GHz. Additionally, it is UL-recognized for flame retardancy. The product is supplied on a removable liner for ease of handling and die-cutting.

Datasheet Summary
Powered by GS/AI

3M 1181 Tape is a copper foil tape featuring a 1-ounce deadsoft copper foil backing and a conductive pressure-sensitive acrylic adhesive. The tape measures 19.05 mm x 19.05 mm and has a total thickness of 2.6 mil (0.066 mm). It is designed for applications requiring excellent electrical conductivity, making it suitable for grounding and EMI shielding in various equipment and components. The tape is solderable and resistant to oxidation and discoloration. The typical breaking strength is 25 lb/in (44 N/10mm), and it exhibits an adhesion to steel of 35 oz/in (3.8 N/10mm). The electrical resistance through the adhesive is 0.005 ohm, and the tape has a shielding effectiveness ranging from 60 dB to 80 dB for frequencies between 30 MHz and 1 GHz. Additionally, it is UL-recognized for flame retardancy. The product is supplied on a removable liner for ease of handling and die-cutting.

Suppliers

Company
Product
Description
Supplier Links
Tape, 19.05Mm X 19.05Mm, Copper Foil; Adhesive Type 3M - 99Y6777 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 19.05Mm, Copper Foil; Adhesive Type 3M
99Y6777
Tape, 19.05Mm X 19.05Mm, Copper Foil; Adhesive Type 3M 99Y6777
TAPE, 19.05MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 19.05MM X 19.05MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6777
Product Name Tape, 19.05Mm X 19.05Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Polyimide Discs - KP01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details