3M Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M 5-1181-1

Description
TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Description
TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 1181 Tape is a copper foil tape featuring a 1-ounce deadsoft copper foil backing and a conductive pressure-sensitive acrylic adhesive. It is designed for applications requiring excellent electrical conductivity, making it suitable for grounding and EMI shielding in various equipment and environments. The tape is available in standard and custom widths ranging from 1/4,Äù to 23,Äù and has a standard length of 18 yards. The total thickness of the tape is 2.6 mil (0.066 mm), with a backing thickness of 1.4 mil (0.04 mm). It exhibits a breaking strength of 25 lb/in (44 N/10mm) and adhesion to steel of 35 oz/in (3.8 N/10mm). The electrical resistance through the adhesive is 0.005 ohm, and the tape has been tested for flame retardancy, passing UL 510 standards. Typical shielding effectiveness ranges from 60dB to 80dB across frequencies from 30 MHz to 1 GHz. The copper foil backing is solderable and resistant to oxidation and discoloration, enhancing its durability in various applications.

Datasheet Summary
Powered by GS/AI

3M 1181 Tape is a copper foil tape featuring a 1-ounce deadsoft copper foil backing and a conductive pressure-sensitive acrylic adhesive. It is designed for applications requiring excellent electrical conductivity, making it suitable for grounding and EMI shielding in various equipment and environments. The tape is available in standard and custom widths ranging from 1/4,Äù to 23,Äù and has a standard length of 18 yards. The total thickness of the tape is 2.6 mil (0.066 mm), with a backing thickness of 1.4 mil (0.04 mm). It exhibits a breaking strength of 25 lb/in (44 N/10mm) and adhesion to steel of 35 oz/in (3.8 N/10mm). The electrical resistance through the adhesive is 0.005 ohm, and the tape has been tested for flame retardancy, passing UL 510 standards. Typical shielding effectiveness ranges from 60dB to 80dB across frequencies from 30 MHz to 1 GHz. The copper foil backing is solderable and resistant to oxidation and discoloration, enhancing its durability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M - 99Y6759 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M
99Y6759
Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M 99Y6759
TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6759
Product Name Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Powder Peel Blue Discs - PB00437 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details