3M Tape, 12.7Mm X 12.7Mm, Copper Foil; Adhesive Type 3M 5-1181-1/2S

Description
TAPE, 12.7MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Copper Foil; Adhesive Type 3M - 99Y6769 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Copper Foil; Adhesive Type 3M
99Y6769
Tape, 12.7Mm X 12.7Mm, Copper Foil; Adhesive Type 3M 99Y6769
TAPE, 12.7MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6769
Product Name Tape, 12.7Mm X 12.7Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF030MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details