3M Tape, 25.4Mm X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M 5-1170-1S

Description
TAPE, 25.4MM X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y6751 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M
99Y6751
Tape, 25.4Mm X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M 99Y6751
TAPE, 25.4MM X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6751
Product Name Tape, 25.4Mm X 25.4Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01062 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details