3M Tape, 38.1Mm X 38.1Mm, Alum Foil, Silver; Adhesive Type 3M 5-1170-1.5

Description
TAPE, 38.1MM X 38.1MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1.5" RoHS Compliant: Yes
Description
TAPE, 38.1MM X 38.1MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1.5" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M 1170 Tape is a 1.5-inch square aluminum foil tape featuring a conductive pressure-sensitive acrylic adhesive. The backing is made of deadsoft aluminum foil, which provides excellent electrical conductivity. The total thickness of the tape is 3.2 mil (0.081 mm), with a backing thickness of 2.0 mil (0.05 mm). It has a breaking strength of 20 lb/in (35 N/10mm) and an adhesion to steel of 35 oz/in (3.8 N/10mm). The tape exhibits low electrical resistance through the adhesive, measured at 0.010 ohm, and is recognized for its flame retardancy. This tape is suitable for applications requiring effective grounding and electromagnetic interference (EMI) shielding, with typical shielding effectiveness ranging from 60dB to 75dB across frequencies from 30 MHz to 1 GHz. It is supplied on a removable liner for ease of handling and die-cutting, and is available in various widths and lengths, with a standard length of 18 yards.

Datasheet Summary
Powered by GS/AI

3M 1170 Tape is a 1.5-inch square aluminum foil tape featuring a conductive pressure-sensitive acrylic adhesive. The backing is made of deadsoft aluminum foil, which provides excellent electrical conductivity. The total thickness of the tape is 3.2 mil (0.081 mm), with a backing thickness of 2.0 mil (0.05 mm). It has a breaking strength of 20 lb/in (35 N/10mm) and an adhesion to steel of 35 oz/in (3.8 N/10mm). The tape exhibits low electrical resistance through the adhesive, measured at 0.010 ohm, and is recognized for its flame retardancy. This tape is suitable for applications requiring effective grounding and electromagnetic interference (EMI) shielding, with typical shielding effectiveness ranging from 60dB to 75dB across frequencies from 30 MHz to 1 GHz. It is supplied on a removable liner for ease of handling and die-cutting, and is available in various widths and lengths, with a standard length of 18 yards.

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm X 38.1Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y6741 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm X 38.1Mm, Alum Foil, Silver; Adhesive Type 3M
99Y6741
Tape, 38.1Mm X 38.1Mm, Alum Foil, Silver; Adhesive Type 3M 99Y6741
TAPE, 38.1MM X 38.1MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1.5" RoHS Compliant: Yes

TAPE, 38.1MM X 38.1MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6741
Product Name Tape, 38.1Mm X 38.1Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
LSE Modified Acrylic Transfer Tape - 1943 PP - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details