3M Tape, 12.7Mm Dia, Alum Foil, Silver; Adhesive Type 3M 5-1170-1/2

Description
TAPE, 12.7MM DIA, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Alum Foil, Silver; Adhesive Type 3M - 99Y6746 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Alum Foil, Silver; Adhesive Type 3M
99Y6746
Tape, 12.7Mm Dia, Alum Foil, Silver; Adhesive Type 3M 99Y6746
TAPE, 12.7MM DIA, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6746
Product Name Tape, 12.7Mm Dia, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data