3M Tape, 101.6Mm X 12.7Mm, Alum, Silver; Adhesive Type 3M 5-1170-1/2-4R

Description
TAPE, 101.6MM X 12.7MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 12.7MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 12.7Mm, Alum, Silver; Adhesive Type 3M - 99Y6749 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 12.7Mm, Alum, Silver; Adhesive Type 3M
99Y6749
Tape, 101.6Mm X 12.7Mm, Alum, Silver; Adhesive Type 3M 99Y6749
TAPE, 101.6MM X 12.7MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 101.6MM X 12.7MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6749
Product Name Tape, 101.6Mm X 12.7Mm, Alum, Silver; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

TartanT Box Sealing Tape - 369 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; TartanT Box Sealing Tape
Backing Plastic / Polymer
Adhesive BOPP - Biaxially Oriented Polypropylene
View Details
Aluminum Foil Discs - AF03000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details