TAPE, 76.2MM X 12.7MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Length - Imperial:3"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6748 |
| Product Name | Tape, 76.2Mm X 12.7Mm, Alum Foil, Silver; Adhesive Type 3M |
| Type | Foil Tape; Adhesive Tape; Industrial Tape |