TAPE, 101.6MM X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6726 |
| Product Name | Tape, 101.6Mm X 25.4Mm, Copper Foil; Adhesive Type 3M |
| Type | Foil Tape; Adhesive Tape; Industrial Tape |