3M Tape, 76.2Mm X 12.7Mm, Copper Foil; Adhesive Type 3M 5-1126-1/2-3R

Description
TAPE, 76.2MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 12.7Mm, Copper Foil; Adhesive Type 3M - 99Y6729 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 12.7Mm, Copper Foil; Adhesive Type 3M
99Y6729
Tape, 76.2Mm X 12.7Mm, Copper Foil; Adhesive Type 3M 99Y6729
TAPE, 76.2MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 76.2MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6729
Product Name Tape, 76.2Mm X 12.7Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data