3M Tape, 50.8Mm X 12.7Mm, Copper Foil; Adhesive Type 3M 5-1126-1/2-2R

Description
TAPE, 50.8MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 12.7Mm, Copper Foil; Adhesive Type 3M - 99Y6728 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 12.7Mm, Copper Foil; Adhesive Type 3M
99Y6728
Tape, 50.8Mm X 12.7Mm, Copper Foil; Adhesive Type 3M 99Y6728
TAPE, 50.8MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 50.8MM X 12.7MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6728
Product Name Tape, 50.8Mm X 12.7Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Transfer Tape - 165 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0012 inches (0.0305 mm)
View Details