3M Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M 5-1125-1

Description
TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M - 99Y6702 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M
99Y6702
Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M 99Y6702
TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

TAPE, 25.4MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6702
Product Name Tape, 25.4Mm Dia, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/100 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
High Visibility Tapes - 2197881 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
General Purpose Temp Surface Protection Tape - 15CV826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Thickness 0.0015 inches (0.0381 mm)
Peel 0.5000 lbs/in (0.8756 N/cm)
View Details