3M Tape, 50.8Mm X 25.4Mm, Copper Foil; Adhesive Type 3M 5-1125-1-2R

Description
TAPE, 50.8MM X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:1" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm X 25.4Mm, Copper Foil; Adhesive Type 3M - 99Y6705 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Copper Foil; Adhesive Type 3M
99Y6705
Tape, 50.8Mm X 25.4Mm, Copper Foil; Adhesive Type 3M 99Y6705
TAPE, 50.8MM X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6705
Product Name Tape, 50.8Mm X 25.4Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Electroplaters Vinyl Tape - EV01562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details