TAPE, 50.8MM X 19.05MM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Backing Material:Aluminium Foil RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6698 |
| Product Name | Tape, 50.8Mm X 19.05Mm, Silver; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |