3M Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M 5-1120-1/2

Description
TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M - 99Y6689 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M
99Y6689
Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M 99Y6689
TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes

TAPE, 12.7MM DIA, SILVER, ALUM FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Silver; Total Tape Thickness:4 mil (0.101 mm); Tape Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6689
Product Name Tape, 12.7Mm Dia, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
E-Z Peel™ Discs - EZ01875 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details