3M Electronic Connector 4P02-2D02-DA

Description
3M Connector for PC104 Embedded Systems
Request a Quote Datasheet
Description
3M Connector for PC104 Embedded Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
3M Connector for PC104 Embedded Systems

3M Connector for PC104 Embedded Systems

Buy Now
Singapore, Singapore
Electronic Connector
407-4P02-2D02-DA
Electronic Connector 407-4P02-2D02-DA
64 Pos 2.54mm Gold Receptacle Header, 2 Row, Thru-Hole Product overview: 4P02-2D02-DA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4P02-2D02-DA can be used for catalog matching and distributor lookup.

64 Pos 2.54mm Gold Receptacle Header, 2 Row, Thru-Hole Product overview: 4P02-2D02-DA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4P02-2D02-DA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board To Board Connector, Receptacle, 64 Position, 2Row; Product Range 3M - 52T7356 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 64 Position, 2Row; Product Range 3M
52T7356
Board To Board Connector, Receptacle, 64 Position, 2Row; Product Range 3M 52T7356
BOARD TO BOARD CONNECTOR, RECEPTACLE, 64 POSITION, 2ROW; Product Range:4P02 Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 64 POSITION, 2ROW; Product Range:4P02 Series; No. of Contacts:64Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site
70010028093 4P02-2D02-Da=Pc104 Compliant Stackthru/64/solder Rohs Compliant 3M - 30AC4616 - Newark, An Avnet Company
Chicago, IL, United States
70010028093 4P02-2D02-Da=Pc104 Compliant Stackthru/64/solder Rohs Compliant 3M
30AC4616
70010028093 4P02-2D02-Da=Pc104 Compliant Stackthru/64/solder Rohs Compliant 3M 30AC4616
70010028093 4P02-2D02-DA=PC104 COMPLIANT STACKTHRU/64/SOLDER ROHS COMPLIANT: YES

70010028093 4P02-2D02-DA=PC104 COMPLIANT STACKTHRU/64/SOLDER ROHS COMPLIANT: YES

Supplier's Site
Backplane Connectors - Specialized - 4P02-2D02-DA - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
4P02-2D02-DA
Backplane Connectors - Specialized 4P02-2D02-DA
CONN STKTHRU PC/104 64POS PCB

CONN STKTHRU PC/104 64POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4P02-2D02-DA 407-4P02-2D02-DA 52T7356 30AC4616 4P02-2D02-DA
Product Name Electronic Connector Board To Board Connector, Receptacle, 64 Position, 2Row; Product Range 3M 70010028093 4P02-2D02-Da=Pc104 Compliant Stackthru/64/solder Rohs Compliant 3M Backplane Connectors - Specialized
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C9394 Series: High Density LRM PCB -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069524-163402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers