3M Backplane Connectors - 4P01-2D02-DA 4P01-2D02-DA

Description
Manufacturer: 3M Win Source Part Number: 763813-4P01-2D02-DA Series: 4P01 Packaging: Tube Number of Positions: 40 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Stackthrough, (PC/104) Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3μin (0.08μm) Connector Style: PC/104 Current Rating: 3A Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 763813-4P01-2D02-DA Series: 4P01 Packaging: Tube Number of Positions: 40 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Stackthrough, (PC/104) Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3μin (0.08μm) Connector Style: PC/104 Current Rating: 3A Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 4P01-2D02-DA - 763813-4P01-2D02-DA - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 4P01-2D02-DA
763813-4P01-2D02-DA
Backplane Connectors - 4P01-2D02-DA 763813-4P01-2D02-DA
Manufacturer: 3M Win Source Part Number: 763813-4P01-2D02-DA Series: 4P01 Packaging: Tube Number of Positions: 40 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Connector Type: Stackthrough, (PC/104) Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3μin (0.08μm) Connector Style: PC/104 Current Rating: 3A Material Flammability Rating: UL94 V-0 Categories: Connectors, Interconnects Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 763813-4P01-2D02-DA
Series: 4P01
Packaging: Tube
Number of Positions: 40
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Connector Type: Stackthrough, (PC/104)
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3μin (0.08μm)
Connector Style: PC/104
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Swedesboro, NJ, United States
3M Connector for PC104 Embedded Systems

3M Connector for PC104 Embedded Systems

Buy Now
Singapore, Singapore
Electronic Connector
407-4P01-2D02-DA
Electronic Connector 407-4P01-2D02-DA
Conn Socket Strip SKT 40 POS 2.54mm Solder ST Thru-Hole Box Product overview: 4P01-2D02-DA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4P01-2D02-DA can be used for catalog matching and distributor lookup.

Conn Socket Strip SKT 40 POS 2.54mm Solder ST Thru-Hole Box Product overview: 4P01-2D02-DA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4P01-2D02-DA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 4P01-2D02-DA - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
4P01-2D02-DA
Backplane Connectors - Specialized 4P01-2D02-DA
CONN STKTHRU PC/104 40POS PCB

CONN STKTHRU PC/104 40POS PCB

Supplier's Site Datasheet
Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M - 52T7354 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M
52T7354
Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M 52T7354
BOARD TO BOARD CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:4P01 Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:4P01 Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763813-4P01-2D02-DA 4P01-2D02-DA 407-4P01-2D02-DA 4P01-2D02-DA 52T7354
Product Name Backplane Connectors - 4P01-2D02-DA Electronic Connector Backplane Connectors - Specialized Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details