3M Electronic Connector 4P01-2A02-DA

Description
3M Connector for PC104 Embedded Systems
Request a Quote Datasheet
Description
3M Connector for PC104 Embedded Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 4P01-2A02-DA - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Connector for PC104 Embedded Systems

3M Connector for PC104 Embedded Systems

Buy Now
Singapore, Singapore
Electronic Connector
407-4P01-2A02-DA
Electronic Connector 407-4P01-2A02-DA
40-Pin Receptacle, 2.54mm Pitch, Gold Plated Bronze, Solder Tail Module Product overview: 4P01-2A02-DA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4P01-2A02-DA can be used for catalog matching and distributor lookup.

40-Pin Receptacle, 2.54mm Pitch, Gold Plated Bronze, Solder Tail Module Product overview: 4P01-2A02-DA from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-4P01-2A02-DA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M - 52T7353 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M
52T7353
Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M 52T7353
BOARD TO BOARD CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:4P01 Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

BOARD TO BOARD CONNECTOR, RECEPTACLE, 40 POSITION, 2ROW; Product Range:4P01 Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:- RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - Specialized - 4P01-2A02-DA - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
4P01-2A02-DA
Backplane Connectors - Specialized 4P01-2A02-DA
CONN NON-STKTHRU PC/104 40P PCB

CONN NON-STKTHRU PC/104 40P PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4P01-2A02-DA 407-4P01-2A02-DA 52T7353 4P01-2A02-DA
Product Name Electronic Connector Board To Board Connector, Receptacle, 40 Position, 2Row; Product Range 3M Backplane Connectors - Specialized
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data