3M Tape, 32.92M X 50.8Mm, White, Paper; Tape Backing Material 3M 4950 2"

Description
TAPE, 32.92M X 50.8MM, WHITE, PAPER; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Type:Double SidedRoHS Compliant: Yes
Datasheet
Description
TAPE, 32.92M X 50.8MM, WHITE, PAPER; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Type:Double SidedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 32.92M X 50.8Mm, White, Paper; Tape Backing Material 3M - 88H2713 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 32.92M X 50.8Mm, White, Paper; Tape Backing Material 3M
88H2713
Tape, 32.92M X 50.8Mm, White, Paper; Tape Backing Material 3M 88H2713
TAPE, 32.92M X 50.8MM, WHITE, PAPER; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Type:Double SidedRoHS Compliant: Yes

TAPE, 32.92M X 50.8MM, WHITE, PAPER; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:43.3 mil (1.1 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Tape Width - Imperial:2"; Tape Type:Double SidedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 88H2713
Product Name Tape, 32.92M X 50.8Mm, White, Paper; Tape Backing Material 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
Skived UHMW Film - 402 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Skived UHMW Film
Adhesive PE - Polyethylene
Carrier / Backing Plastic / Polymer
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details