3M Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M 4943F 25MM

Description
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M - 52R3518 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M
52R3518
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M 52R3518
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3518
Product Name Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 5 inches (127 mm)
Carrier / Backing Polyimide
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 1.77E-4 inches (0.0045 mm)
View Details