3M Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M 4943F 19MM

Description
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M - 52R3517 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M
52R3517
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M 52R3517
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3517
Product Name Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Single Coated Vinyl Foam Tape - 4714 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.2500 inches (6.35 mm)
Adhesive PVC - Polyvinylchloride
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details