3M Tape, Foam, Acrylic, Gray, 0.5Inx36Yd; Adhesive Type 3M 4943F-1/2"X36YD SMPK

Description
TAPE, FOAM, ACRYLIC, GRAY, 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
TAPE, FOAM, ACRYLIC, GRAY, 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Foam, Acrylic, Gray, 0.5Inx36Yd; Adhesive Type 3M - 82H0648 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Foam, Acrylic, Gray, 0.5Inx36Yd; Adhesive Type 3M
82H0648
Tape, Foam, Acrylic, Gray, 0.5Inx36Yd; Adhesive Type 3M 82H0648
TAPE, FOAM, ACRYLIC, GRAY, 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Grey RoHS Compliant: Yes

TAPE, FOAM, ACRYLIC, GRAY, 0.5INX36YD; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Acrylic; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:36yard; Roll Length - Metric:32.92m; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 82H0648
Product Name Tape, Foam, Acrylic, Gray, 0.5Inx36Yd; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Premium Grade Duct Tape - 221 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details