3M Electronics and Energy Business Tape; 0.045 in.; Gray; Acrylic; 360; 45lb./ft.^3; 2.7 x 10^14 Ohms/Sq.; -35 de 4941 3/4"

Description
Acrylic Foam Bonding Tape, 0.045 in. Thickness 3M VHB™ tapes utilize high performance adhesives, which have excellent long-term holding power. High strength VHB tapes are used throughout the industry to replace mechanical fastening for permanent assembly in many applications. In many situations, they can replace rivets, spot welds, liquid adhesives and other permanent fasteners. Also available in 1⁄2" and 1" widths. Acrylic foam tapes provide the convenience and simplicity of a tape fastener and are ideal for use in many interior and exterior bonding applications.
Description
Acrylic Foam Bonding Tape, 0.045 in. Thickness 3M VHB™ tapes utilize high performance adhesives, which have excellent long-term holding power. High strength VHB tapes are used throughout the industry to replace mechanical fastening for permanent assembly in many applications. In many situations, they can replace rivets, spot welds, liquid adhesives and other permanent fasteners. Also available in 1⁄2" and 1" widths. Acrylic foam tapes provide the convenience and simplicity of a tape fastener and are ideal for use in many interior and exterior bonding applications.

Suppliers

Company
Product
Description
Supplier Links
Tape; 0.045 in.; Gray; Acrylic; 360; 45lb./ft.^3; 2.7 x 10^14 Ohms/Sq.; -35 de - 70113906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape; 0.045 in.; Gray; Acrylic; 360; 45lb./ft.^3; 2.7 x 10^14 Ohms/Sq.; -35 de
70113906
Tape; 0.045 in.; Gray; Acrylic; 360; 45lb./ft.^3; 2.7 x 10^14 Ohms/Sq.; -35 de 70113906
Acrylic Foam Bonding Tape, 0.045 in. Thickness 3M VHB™ tapes utilize high performance adhesives, which have excellent long-term holding power. High strength VHB tapes are used throughout the industry to replace mechanical fastening for permanent assembly in many applications. In many situations, they can replace rivets, spot welds, liquid adhesives and other permanent fasteners. Also available in 1⁄2" and 1" widths. Acrylic foam tapes provide the convenience and simplicity of a tape fastener and are ideal for use in many interior and exterior bonding applications.

Acrylic Foam Bonding Tape, 0.045 in. Thickness
3M VHB™ tapes utilize high performance adhesives, which have excellent long-term holding power. High strength VHB tapes are used throughout the industry to replace mechanical fastening for permanent assembly in many applications. In many situations, they can replace rivets, spot welds, liquid adhesives and other permanent fasteners. Also available in 1⁄2" and 1" widths.
Acrylic foam tapes provide the convenience and simplicity of a tape fastener and are ideal for use in many interior and exterior bonding applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Tapes
Product Number 70113906
Product Name Tape; 0.045 in.; Gray; Acrylic; 360; 45lb./ft.^3; 2.7 x 10^14 Ohms/Sq.; -35 de
Color Gray
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details