3M Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M 4941 25MM

Description
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M - 52R3514 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M
52R3514
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M 52R3514
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3514
Product Name Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
Foam Tapes - 1612924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Double- Sided
Color Black
Width 0.2362 inches (6 mm)
View Details
Acrylic Foam Tape - VHB™ Tape RP+060GF - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0250 inches (0.6350 mm)
Adhesive Acrylic Foam
View Details