3M Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M 4941 19MM

Description
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:3M 4 RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:3M 4 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M - 52R3513 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M
52R3513
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M 52R3513
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:3M 4 RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:3M 4 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3513
Product Name Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Foam Tapes - 7336791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Single
Color Grey
Width 0.9843 inches (25 mm)
View Details
Double Coated White Polyethylene Foam - 3232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details