3M Foam Tape, Acrylic, 33M X 12Mm; Tape Type 3M 4941 12MM

Description
FOAM TAPE, ACRYLIC, 33M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 12Mm; Tape Type 3M - 52R3512 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 12Mm; Tape Type 3M
52R3512
Foam Tape, Acrylic, 33M X 12Mm; Tape Type 3M 52R3512
FOAM TAPE, ACRYLIC, 33M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 12MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Grey; Product Range:DT49 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3512
Product Name Foam Tape, Acrylic, 33M X 12Mm; Tape Type 3M
Width 0.4700 inches (11.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Polyester High Temperature Masking Tape - MCT-620-2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 2 inches (50.8 mm)
Carrier / Backing Polyester
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details