3M Foam Tape, Acrylic, 33M X 6Mm; Tape Type 3M 4910F 6MM

Description
FOAM TAPE, ACRYLIC, 33M X 6MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA
Description
FOAM TAPE, ACRYLIC, 33M X 6MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 52R3508, is a double-sided acrylic foam tape designed for a variety of bonding applications, both interior and exterior. It features viscoelastic properties that provide energy absorption and stress relaxation, contributing to its durability and performance. The tape is suitable for bonding to a wide range of materials, including metal, glass, and high surface energy plastics. It offers high tensile strength, shear, and peel adhesion, along with excellent resistance to moisture and solvents. This tape has a thickness of 6 mm and a length of 33 meters, making it versatile for various applications. It is particularly effective in situations where traditional fasteners like rivets or adhesives may not be ideal. The product is recognized for its durability and can withstand temperature variations, making it suitable for demanding environments. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ VHB,Ñ¢ Tape, part number 52R3508, is a double-sided acrylic foam tape designed for a variety of bonding applications, both interior and exterior. It features viscoelastic properties that provide energy absorption and stress relaxation, contributing to its durability and performance. The tape is suitable for bonding to a wide range of materials, including metal, glass, and high surface energy plastics. It offers high tensile strength, shear, and peel adhesion, along with excellent resistance to moisture and solvents. This tape has a thickness of 6 mm and a length of 33 meters, making it versatile for various applications. It is particularly effective in situations where traditional fasteners like rivets or adhesives may not be ideal. The product is recognized for its durability and can withstand temperature variations, making it suitable for demanding environments. Proper surface preparation and application techniques are recommended to achieve optimal bond strength.

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 6Mm; Tape Type 3M - 52R3508 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 6Mm; Tape Type 3M
52R3508
Foam Tape, Acrylic, 33M X 6Mm; Tape Type 3M 52R3508
FOAM TAPE, ACRYLIC, 33M X 6MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 6MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:6mm; Tape Width - Imperial:0.24"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3508
Product Name Foam Tape, Acrylic, 33M X 6Mm; Tape Type 3M
Width 0.2400 inches (6.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
High Performance Box Sealing Tape - 353 - Budnick Converting, Inc.
Specs
Type Adhesive; High Performance Box Sealing Tape
Thickness 0.0019 inches (0.0483 mm)
Adhesive PET - Polyester
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details