3M Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M 4910F 25MM

Description
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M - 52R3511 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M
52R3511
Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M 52R3511
FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 25MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3511
Product Name Foam Tape, Acrylic, 33M X 25Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Cover wrapping tape series - Foamed PP200 - Oak-Trees, Inc.
Specs
Features Electrically Conductive / Anti-Static
Width 0.1575 to 2.36 inches (4 to 60 mm)
Thickness 0.0079 inches (0.2000 mm)
View Details
PTFE (Oriented) - 2275-2 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; PTFE (Oriented)
Thickness 0.0042 inches (0.1067 mm)
Adhesive PTFE - Oriented
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details