3M Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M 4910F 19MM

Description
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M - 52R3510 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M
52R3510
Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M 52R3510
FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA

FOAM TAPE, ACRYLIC, 33M X 19MM; Tape Type:Double Sided; Tape Backing Material:Acrylic; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape Colour:Transparent; ProductRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3510
Product Name Foam Tape, Acrylic, 33M X 19Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - Unsinter PTFE 35 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0014 inches (0.0350 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Double Linered Flame Retardant Transfer - 3071FR - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details