3M Foam Tape, Acrylic, 66M X 25Mm; Tape Type 3M 4905F 25MM

Description
FOAM TAPE, ACRYLIC, 66M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:Transparent; Product RoHS Compliant: NA
Datasheet
Description
FOAM TAPE, ACRYLIC, 66M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:Transparent; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foam Tape, Acrylic, 66M X 25Mm; Tape Type 3M - 52R3507 - Newark, An Avnet Company
Chicago, IL, United States
Foam Tape, Acrylic, 66M X 25Mm; Tape Type 3M
52R3507
Foam Tape, Acrylic, 66M X 25Mm; Tape Type 3M 52R3507
FOAM TAPE, ACRYLIC, 66M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:Transparent; Product RoHS Compliant: NA

FOAM TAPE, ACRYLIC, 66M X 25MM; Tape Type:Foam; Tape Backing Material:Acrylic; Tape Width - Metric:25mm; Tape Width - Imperial:0.98"; Tape Length - Metric:66m; Tape Length - Imperial:216.54ft; Tape Colour:Transparent; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 52R3507
Product Name Foam Tape, Acrylic, 66M X 25Mm; Tape Type 3M
Width 0.9800 inches (24.89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Foam Tapes - 2050940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive; Single
Color Grey
Width 0.9843 inches (25 mm)
View Details
Single Coated, Closed Cell Polyvinyl Cloride Foam - V7812 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.3750 inches (9.53 mm)
Adhesive PVC - Polyvinylchloride
View Details