"48 (2 x 24) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
3M DIP Socket, 4800 Series, 4848-6000-C
CONN IC DIP SOCKET 48POS TIN
DIP SOCKET, 48POS, 2.54MM; No. of Contacts:48Contacts;
| DigiKey | Powell Electronics, Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5472-ND | 4848-6000-CP | 4848-6000-CP | 34P8060 |
| Product Name | IC Sockets | IC & Component Sockets | Sockets for ICs, Transistors | Dip Socket, 48Pos, 2.54Mm; No. Of Contacts 3M |
| Mounting | Through Hole |