3M IC Sockets 4840-6004-CP

Description
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet
Description
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5483-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5483-ND
IC Sockets 3M5483-ND
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 4840-6004-CP - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
4840-6004-CP
Sockets for ICs, Transistors 4840-6004-CP
CONN IC DIP SOCKET 40POS TIN

CONN IC DIP SOCKET 40POS TIN

Supplier's Site Datasheet
80000913212 4840-6004-Cp=Dualwpdip/40Ld/0.6/kinktl Rohs Compliant 3M - 26AC7846 - Newark, An Avnet Company
Chicago, IL, United States
80000913212 4840-6004-Cp=Dualwpdip/40Ld/0.6/kinktl Rohs Compliant 3M
26AC7846
80000913212 4840-6004-Cp=Dualwpdip/40Ld/0.6/kinktl Rohs Compliant 3M 26AC7846
80000913212 4840-6004-CP=DUALWPD IP/40LD/0.6/KINKTL ROHS COMPLIANT: YES

80000913212 4840-6004-CP=DUALWPDIP/40LD/0.6/KINKTL ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M - 19M1534 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M
19M1534
Dip Socket, 40 Position, Through Hole; No. Of Contacts 3M 19M1534
DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 40 POSITION, THROUGH HOLE; No. of Contacts:40Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5483-ND 4840-6004-CP 26AC7846
Product Name IC Sockets Sockets for ICs, Transistors 80000913212 4840-6004-Cp=Dualwpdip/40Ld/0.6/kinktl Rohs Compliant 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Headers - 1731077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details