3M DIP Socket, 4800 Series, 4840-6000-C
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
DIP SOCKET, 40 POSITION, 2.54MM SPACING, 15.24MM ROW, THROUGH HOLE; No. of Contacts:40Contacts;
CONN IC DIP SOCKET 40POS TIN
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 4840-6000-CP | 3M5471-ND | 34P8058 | 4840-6000-CP |
| Product Name | IC & Component Sockets | IC Sockets | Dip Socket, 40 Position, 2.54Mm Spacing, 15.24Mm Row, Through Hole; No. Of Contacts 3M | Sockets for ICs, Transistors |
| Mounting | Through Hole |